TelephoneStuff.com Ideal Side-Cutting Pliers, NE Type High-Leverage with.. 30-430

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip

Suppliers

Company
Product
Description
Supplier Links
Ideal Side-Cutting Pliers, NE Type High-Leverage with.. - 30-430 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Side-Cutting Pliers, NE Type High-Leverage with..
30-430
Ideal Side-Cutting Pliers, NE Type High-Leverage with.. 30-430
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades and serrated jaws for long-term durability
- High-leverage design provides 40% more cutting power
- Unique reverse rivet protects smooth action of plier movement
- Vinyl-coated, comfort-grip handles for a secure grip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-430
Product Name Ideal Side-Cutting Pliers, NE Type High-Leverage with..
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 35-029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - 2171V-160 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 6.25 inch (159 mm)
Jaw Length 0.7500 inch (19.05 mm)
Jaw Capacity 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
View Details