TelephoneStuff.com Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers.. D202-5C

Description
Easy working in confined areas and spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles or packs of 6
Description
Easy working in confined areas and spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles or packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 5
Huntington Beach, CA, USA
Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers..
D202-5C
Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers.. D202-5C
Easy working in confined areas and spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 5-9/16" - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles or packs of 6

Easy working in confined areas and spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Standard cutting knives
- Plastic-dipped handle finish
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 11/16"
- Overall Length: 5-9/16"
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles or packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D202-5C
Product Name Klein Tools, Inc. 5" Standard Diagonal-Cutting Pliers..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6543 - Circlip pliers for inside circlips - 65436001 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.53 oz (0.9809 N)
View Details
PLIER - E184182 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 11.03 inch (280 mm)
Jaw Length 0.4688 inch (11.91 mm)
View Details