TelephoneStuff.com Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting.. D2000-48

Description
Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: Angled head design for easy work in confined spaces - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: Angled head design for easy work in confined spaces - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting..
D2000-48
Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting.. D2000-48
Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: Angled head design for easy work in confined spaces - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs.
Features:
Angled head design for easy work in confined spaces
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D2000-48
Product Name Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
6544 - Circlip pliers for inside circlips - 65444021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 4.76 oz (1.32 N)
View Details
Plier - J207G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.31 inch (186 mm)
Jaw Length 1 inch (25.4 mm)
View Details