TelephoneStuff.com Klein Tools, Inc. 7" High-Leverage Diagonal-Cutting.. D228-7

Description
High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 7-1/8"
Description
High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 7-1/8"

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7
Huntington Beach, CA, USA
Klein Tools, Inc. 7" High-Leverage Diagonal-Cutting..
D228-7
Klein Tools, Inc. 7" High-Leverage Diagonal-Cutting.. D228-7
High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 7-1/8"

High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs.
Features:
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 1-3/16"
- Overall Length: 7-1/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D228-7
Product Name Klein Tools, Inc. 7" High-Leverage Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
6606 - Electronics side cutters - 66066110 - Stahlwille North America
Specs
Type Diagonal
Length 4.41 inch (112 mm)
Weight 2.33 oz (0.6474 N)
View Details