TelephoneStuff.com Klein Tools, Inc. 9" High-Leverage Side-Cutting.. D213-9NETH

Description
Hinge opening holds and cleans 5/8" pole line and hardware bolts or threaded rods. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with rounded nose and sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Hinge opening holds and cleans 5/8" pole line and hardware bolts or threaded rods. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with rounded nose and sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 9
Huntington Beach, CA, USA
Klein Tools, Inc. 9" High-Leverage Side-Cutting..
D213-9NETH
Klein Tools, Inc. 9" High-Leverage Side-Cutting.. D213-9NETH
Hinge opening holds and cleans 5/8" pole line and hardware bolts or threaded rods. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with rounded nose and sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Hinge opening holds and cleans 5/8" pole line and hardware bolts or threaded rods. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with rounded nose and sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Induction hardened cutting knives for long life
- Unique handle tempering helps absorb the "snap" when cutting wire
- "Handform" handles for full gripping and cutting power
- Precision-hardened plier head for on-the-job toughness
- Sure-gripping cross-hatched knurled jaws
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D213-9NETH
Product Name Klein Tools, Inc. 9" High-Leverage Side-Cutting..
Type Combination; Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details