TelephoneStuff.com Ideal Premium Electrician's Side-Cutting Pliers 9".. 30-435

Description
Mirror-polished finish to resist rust and maintain premium appearance. Features: - Mirror-polished finish to resist rust and maintain premium appearance - Drop-forged, high-carbon steel construction - Knife-to-anvil blades never need resharpening - High-leverage design provides 40% more cutting power - Models with crimping die crimp bare and insulated terminals - Double-dipped grips for extra cushioning comfort - Lifetime guarantee
Description
Mirror-polished finish to resist rust and maintain premium appearance. Features: - Mirror-polished finish to resist rust and maintain premium appearance - Drop-forged, high-carbon steel construction - Knife-to-anvil blades never need resharpening - High-leverage design provides 40% more cutting power - Models with crimping die crimp bare and insulated terminals - Double-dipped grips for extra cushioning comfort - Lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Premium Electrician's Side-Cutting Pliers 9
Huntington Beach, CA, USA
Ideal Premium Electrician's Side-Cutting Pliers 9"..
30-435
Ideal Premium Electrician's Side-Cutting Pliers 9".. 30-435
Mirror-polished finish to resist rust and maintain premium appearance. Features: - Mirror-polished finish to resist rust and maintain premium appearance - Drop-forged, high-carbon steel construction - Knife-to-anvil blades never need resharpening - High-leverage design provides 40% more cutting power - Models with crimping die crimp bare and insulated terminals - Double-dipped grips for extra cushioning comfort - Lifetime guarantee

Mirror-polished finish to resist rust and maintain premium appearance.
Features:
- Mirror-polished finish to resist rust and maintain premium appearance
- Drop-forged, high-carbon steel construction
- Knife-to-anvil blades never need resharpening
- High-leverage design provides 40% more cutting power
- Models with crimping die crimp bare and insulated terminals
- Double-dipped grips for extra cushioning comfort
- Lifetime guarantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-435
Product Name Ideal Premium Electrician's Side-Cutting Pliers 9"..
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details