TelephoneStuff.com Ideal Replacement Tenite Handle Grips for 6" Pliers 35-006

Description
Replacement Tenite Handle Grips for 6 Inch Pliers.
Description
Replacement Tenite Handle Grips for 6 Inch Pliers.

Suppliers

Company
Product
Description
Supplier Links
Ideal Replacement Tenite Handle Grips for 6
Huntington Beach, CA, USA
Ideal Replacement Tenite Handle Grips for 6" Pliers
35-006
Ideal Replacement Tenite Handle Grips for 6" Pliers 35-006
Replacement Tenite Handle Grips for 6 Inch Pliers.

Replacement Tenite Handle Grips for 6 Inch Pliers.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-006
Product Name Ideal Replacement Tenite Handle Grips for 6" Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
6501 - Combination pliers - 65015180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.29 oz (2.31 N)
View Details
PLIER - PT-1178 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; DUCKBILL
Length 8 inch (203 mm)
Jaw Length 1.34 inch (34.13 mm)
View Details