TelephoneStuff.com Klein Tools, Inc. 8" Heavy-Duty Long-Nose Pliers -.. D203-8NCR

Description
Wire Stripping & Crimping - Cleanly strips 12 AWG wire; crimps connectors, lugs & terminals. Features: - Induction hardened cutting knives for long life - Heavier design for greater cutting power - Extended handles provide added reach and leverage - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Wire Stripping & Crimping - Cleanly strips 12 AWG wire; crimps connectors, lugs & terminals. Features: - Induction hardened cutting knives for long life - Heavier design for greater cutting power - Extended handles provide added reach and leverage - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" Heavy-Duty Long-Nose Pliers -..
D203-8NCR
Klein Tools, Inc. 8" Heavy-Duty Long-Nose Pliers -.. D203-8NCR
Wire Stripping & Crimping - Cleanly strips 12 AWG wire; crimps connectors, lugs & terminals. Features: - Induction hardened cutting knives for long life - Heavier design for greater cutting power - Extended handles provide added reach and leverage - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Wire Stripping & Crimping - Cleanly strips 12 AWG wire; crimps connectors, lugs & terminals.
Features:
- Induction hardened cutting knives for long life
- Heavier design for greater cutting power
- Extended handles provide added reach and leverage
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D203-8NCR
Product Name Klein Tools, Inc. 8" Heavy-Duty Long-Nose Pliers -..
Type Needle Nose; Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details