TelephoneStuff.com Ideal 8" WireMan Smart-Grip Side Cutting Pliers 30-4420

Description
8" WireMan Smart-Grip Side Cutting Pliers. Ideal Wireman provides professional quality tools for maximum life and performance. Features: - Crafted from premium quality tool steel providing excellent durability - Precision mated blades allow for easy cutting - Smart-Grip textured handles are made from Santoprene TPE providing a secure grip and is resistant to perspiration, water, oil, and chemicals - Smart-Grip handle ends are color-coded and have FastFinder letter icons for quick and easy identification
Description
8" WireMan Smart-Grip Side Cutting Pliers. Ideal Wireman provides professional quality tools for maximum life and performance. Features: - Crafted from premium quality tool steel providing excellent durability - Precision mated blades allow for easy cutting - Smart-Grip textured handles are made from Santoprene TPE providing a secure grip and is resistant to perspiration, water, oil, and chemicals - Smart-Grip handle ends are color-coded and have FastFinder letter icons for quick and easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal 8
Huntington Beach, CA, USA
Ideal 8" WireMan Smart-Grip Side Cutting Pliers
30-4420
Ideal 8" WireMan Smart-Grip Side Cutting Pliers 30-4420
8" WireMan Smart-Grip Side Cutting Pliers. Ideal Wireman provides professional quality tools for maximum life and performance. Features: - Crafted from premium quality tool steel providing excellent durability - Precision mated blades allow for easy cutting - Smart-Grip textured handles are made from Santoprene TPE providing a secure grip and is resistant to perspiration, water, oil, and chemicals - Smart-Grip handle ends are color-coded and have FastFinder letter icons for quick and easy identification

8" WireMan Smart-Grip Side Cutting Pliers. Ideal Wireman provides professional quality tools for maximum life and performance.
Features:
- Crafted from premium quality tool steel providing excellent durability
- Precision mated blades allow for easy cutting
- Smart-Grip textured handles are made from Santoprene TPE providing a secure grip and is resistant to perspiration, water, oil, and chemicals
- Smart-Grip handle ends are color-coded and have FastFinder letter icons for quick and easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-4420
Product Name Ideal 8" WireMan Smart-Grip Side Cutting Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
6501 - Combination pliers - 65018180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details
Plier - J246G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 11.12 inch (283 mm)
Jaw Length 0.8438 inch (21.43 mm)
View Details