TelephoneStuff.com Klein Tools, Inc. Long-Nose Phone Work Pliers - Type L1 71980

Description
Knurled jaw tips for greater gripping power with convenient .030" stripping hole. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Knife Length: 1/2" - Point Thickness: 1/16" x 3/32" - Overall Length: 6-5/8" - Plastic dipped handle finish - Knurled jaw tips for greater gripping power - Induction hardened side-cutting knives for long life - Curved handles provide greater tool control - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification
Description
Knurled jaw tips for greater gripping power with convenient .030" stripping hole. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Knife Length: 1/2" - Point Thickness: 1/16" x 3/32" - Overall Length: 6-5/8" - Plastic dipped handle finish - Knurled jaw tips for greater gripping power - Induction hardened side-cutting knives for long life - Curved handles provide greater tool control - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Long-Nose Phone Work Pliers - Type L1 - 71980 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Long-Nose Phone Work Pliers - Type L1
71980
Klein Tools, Inc. Long-Nose Phone Work Pliers - Type L1 71980
Knurled jaw tips for greater gripping power with convenient .030" stripping hole. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Knife Length: 1/2" - Point Thickness: 1/16" x 3/32" - Overall Length: 6-5/8" - Plastic dipped handle finish - Knurled jaw tips for greater gripping power - Induction hardened side-cutting knives for long life - Curved handles provide greater tool control - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Knurled jaw tips for greater gripping power with convenient .030" stripping hole.
Features:
- Jaw Length: 1-7/8"
- Jaw Thickness: 3/8"
- Jaw Width: 11/16"
- Knife Length: 1/2"
- Point Thickness: 1/16" x 3/32"
- Overall Length: 6-5/8"
- Plastic dipped handle finish
- Knurled jaw tips for greater gripping power
- Induction hardened side-cutting knives for long life
- Curved handles provide greater tool control
- Custom US-made tool steel
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 71980
Product Name Klein Tools, Inc. Long-Nose Phone Work Pliers - Type L1
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 35-102 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Slip Joint
Length 8 inch (203 mm)
View Details
Plier - PL-57C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7 inch (178 mm)
Jaw Length 0.6875 inch (17.46 mm)
View Details