TelephoneStuff.com Ideal Diagonal-Cutting Pliers, 7" Length 35-027

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power

Suppliers

Company
Product
Description
Supplier Links
Ideal Diagonal-Cutting Pliers, 7
Huntington Beach, CA, USA
Ideal Diagonal-Cutting Pliers, 7" Length
35-027
Ideal Diagonal-Cutting Pliers, 7" Length 35-027
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades and serrated jaws for long-term durability
- Vinly-coated, comfort-grip handles for a secure grip
- High-leverage design provides 40% more cutting power

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-027
Product Name Ideal Diagonal-Cutting Pliers, 7" Length
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 35-029 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - PL-77C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; SOLID JOINT
Length 7.5 inch (190 mm)
Jaw Length 1.91 inch (48.42 mm)
View Details