TelephoneStuff.com Ideal Diagonal-Cutting Pliers, 6" Length 35-026

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power

Suppliers

Company
Product
Description
Supplier Links
Ideal Diagonal-Cutting Pliers, 6
Huntington Beach, CA, USA
Ideal Diagonal-Cutting Pliers, 6" Length
35-026
Ideal Diagonal-Cutting Pliers, 6" Length 35-026
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades and serrated jaws for long-term durability
- Vinly-coated, comfort-grip handles for a secure grip
- High-leverage design provides 40% more cutting power

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-026
Product Name Ideal Diagonal-Cutting Pliers, 6" Length
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 35-100 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Slip Joint
Length 6 inch (152 mm)
View Details
Plier - 2533-7 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7.5 inch (190 mm)
Jaw Length 2.44 inch (61.91 mm)
Jaw Capacity 0.0625 inch (1.59 mm)
View Details