TelephoneStuff.com Klein Tools, Inc. 8" Insulated High-Leverage Diagonal.. D228-8-INS

Description
Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help prevent hand contact with conductive parts. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 8-1/4" - Available in singles and packs of 3
Description
Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help prevent hand contact with conductive parts. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 8-1/4" - Available in singles and packs of 3

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" Insulated High-Leverage Diagonal..
D228-8-INS
Klein Tools, Inc. 8" Insulated High-Leverage Diagonal.. D228-8-INS
Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help prevent hand contact with conductive parts. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 1-3/16" - Overall Length: 8-1/4" - Available in singles and packs of 3

Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help prevent hand contact with conductive parts.
Features:
- Jaw Length: 13/16"
- Jaw Thickness: 7/16"
- Jaw Width: 1-3/16"
- Overall Length: 8-1/4"
- Available in singles and packs of 3

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D228-8-INS
Product Name Klein Tools, Inc. 8" Insulated High-Leverage Diagonal..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 35-102 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Slip Joint
Length 8 inch (203 mm)
View Details
Plier - PL-534 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7 inch (178 mm)
Jaw Length 2.06 inch (52.39 mm)
Jaw Capacity 1.25 inch (31.75 mm)
View Details