TelephoneStuff.com Ideal Tongue and Groove Pliers, 12" Length 35-440

Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2-1/4 inches
Description
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2-1/4 inches

Suppliers

Company
Product
Description
Supplier Links
Ideal Tongue and Groove Pliers, 12
Huntington Beach, CA, USA
Ideal Tongue and Groove Pliers, 12" Length
35-440
Ideal Tongue and Groove Pliers, 12" Length 35-440
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated, comfort-grip handles - Jaw opening 2-1/4 inches

Patented undercut tongue and groove design ensures solid grip.
Features:
- Patented reinforced flange protects against breakage
- Induction-hardened teeth remain sharp longer
- Drop-forged, high-carbon steel construction
- Vinyl-coated, comfort-grip handles
- Jaw opening 2-1/4 inches

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-440
Product Name Ideal Tongue and Groove Pliers, 12" Length
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
6602 - Heavy duty side cutters - 66027250 - Stahlwille North America
Specs
Type Diagonal
Length 9.84 inch (250 mm)
Weight 16.76 oz (4.66 N)
View Details
PLIER - JFF245B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 11.91 inch (302 mm)
Jaw Capacity 2 to 4.25 inch (50.8 to 108 mm)
View Details