TelephoneStuff.com Klein Tools, Inc. 4" Midget Long-Nose Pliers - Slim.. D321-412

Description
Lightweight, slim-nose pliers for precision subminiature assembly work. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification
Description
Lightweight, slim-nose pliers for precision subminiature assembly work. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 4
Huntington Beach, CA, USA
Klein Tools, Inc. 4" Midget Long-Nose Pliers - Slim..
D321-412
Klein Tools, Inc. 4" Midget Long-Nose Pliers - Slim.. D321-412
Lightweight, slim-nose pliers for precision subminiature assembly work. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Lightweight, slim-nose pliers for precision subminiature assembly work. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D321-412
Product Name Klein Tools, Inc. 4" Midget Long-Nose Pliers - Slim..
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 35-028 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
Material High Carbon Steel
View Details
Plier - PL-116C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Needle Nose
Length 7 inch (178 mm)
Jaw Length 2.19 inch (55.56 mm)
View Details