TelephoneStuff.com Ideal Smart-Grip 8" High Leverage Diagonal-Cutting.. 35-3029

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades cut hardened wire, bolts, and ASCR - Vinyl-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas and rocking out nails available
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades cut hardened wire, bolts, and ASCR - Vinyl-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas and rocking out nails available

Suppliers

Company
Product
Description
Supplier Links
Ideal Smart-Grip 8
Huntington Beach, CA, USA
Ideal Smart-Grip 8" High Leverage Diagonal-Cutting..
35-3029
Ideal Smart-Grip 8" High Leverage Diagonal-Cutting.. 35-3029
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades cut hardened wire, bolts, and ASCR - Vinyl-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Convenient angled head for hard-to-reach areas and rocking out nails available

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades cut hardened wire, bolts, and ASCR
- Vinyl-coated, comfort-grip handles for a secure grip
- High-leverage design provides 40% more cutting power
- Convenient angled head for hard-to-reach areas and rocking out nails available

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-3029
Product Name Ideal Smart-Grip 8" High Leverage Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
6543 - Circlip pliers for inside circlips - 65434002 - Stahlwille North America
Specs
Type Retaining-Ring
Length 7.09 inch (180 mm)
Weight 4.76 oz (1.32 N)
View Details
PLIER - PT-1057-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.5 inch (190 mm)
Jaw Length 1.02 inch (25.8 mm)
View Details