TelephoneStuff.com Klein Tools, Inc. 6" Side-Cutting Pliers D201-6NE

Description
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Plastic-dipped handle finish - Jaw Length: 1-3/32" - Jaw Thickness: 1/2" - Jaw Width: 29/32" - Knife Length: 9/16" - Overall Length: 6-5/16" - New England nose type - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Plastic-dipped handle finish - Jaw Length: 1-3/32" - Jaw Thickness: 1/2" - Jaw Width: 29/32" - Knife Length: 9/16" - Overall Length: 6-5/16" - New England nose type - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Side-Cutting Pliers
D201-6NE
Klein Tools, Inc. 6" Side-Cutting Pliers D201-6NE
Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Plastic-dipped handle finish - Jaw Length: 1-3/32" - Jaw Thickness: 1/2" - Jaw Width: 29/32" - Knife Length: 9/16" - Overall Length: 6-5/16" - New England nose type - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long life - Unique handle tempering helps absorb the "snap" when cutting wire - "Handform" handles for full gripping and cutting power - Precision-hardened plier head for on-the-job toughness - Sure-gripping cross-hatched knurled jaws - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire.
Features:
- Plastic-dipped handle finish
- Jaw Length: 1-3/32"
- Jaw Thickness: 1/2"
- Jaw Width: 29/32"
- Knife Length: 9/16"
- Overall Length: 6-5/16"
- New England nose type
- Hot-riveted joint ensures smooth action and no handle wobble
- Induction hardened cutting knives for long life
- Unique handle tempering helps absorb the "snap" when cutting wire
- "Handform" handles for full gripping and cutting power
- Precision-hardened plier head for on-the-job toughness
- Sure-gripping cross-hatched knurled jaws
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D201-6NE
Product Name Klein Tools, Inc. 6" Side-Cutting Pliers
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details