TelephoneStuff.com Ideal Diagonal-Cutting Pliers, 7" Length with.. 35-030

Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Stripping holes for 12 and 14 AWG wire - Lifetime guarantee
Description
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Stripping holes for 12 and 14 AWG wire - Lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Diagonal-Cutting Pliers, 7
Huntington Beach, CA, USA
Ideal Diagonal-Cutting Pliers, 7" Length with..
35-030
Ideal Diagonal-Cutting Pliers, 7" Length with.. 35-030
Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure grip - High-leverage design provides 40% more cutting power - Stripping holes for 12 and 14 AWG wire - Lifetime guarantee

Drop-forged, high-carbon steel construction withstands toughest applications.
Features:
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades and serrated jaws for long-term durability
- Vinly-coated, comfort-grip handles for a secure grip
- High-leverage design provides 40% more cutting power
- Stripping holes for 12 and 14 AWG wire
- Lifetime guarantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-030
Product Name Ideal Diagonal-Cutting Pliers, 7" Length with..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
6575 - Wire twisting pliers - 65751220 - Stahlwille North America
Specs
Length 9.06 inch (230 mm)
Weight 11.64 oz (3.24 N)
View Details
PLIER - FA-189.17VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.88 inch (175 mm)
Jaw Length 1.81 inch (46.04 mm)
View Details