TelephoneStuff.com Klein Tools, Inc. 6" Standard Long-Nose Pliers -.. D203-6CR

Description
6" Standard Long-Nose Pliers - Side-Cutting & Crimping. Features: - Induction hardened, long-lasting cutting knives - Knurled jaws for sure wrapping and looping - Curved handles provide greater tool control - Crimps Tel-Splice connectors - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles* for comfort and ease of identification
Description
6" Standard Long-Nose Pliers - Side-Cutting & Crimping. Features: - Induction hardened, long-lasting cutting knives - Knurled jaws for sure wrapping and looping - Curved handles provide greater tool control - Crimps Tel-Splice connectors - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles* for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 6
Huntington Beach, CA, USA
Klein Tools, Inc. 6" Standard Long-Nose Pliers -..
D203-6CR
Klein Tools, Inc. 6" Standard Long-Nose Pliers -.. D203-6CR
6" Standard Long-Nose Pliers - Side-Cutting & Crimping. Features: - Induction hardened, long-lasting cutting knives - Knurled jaws for sure wrapping and looping - Curved handles provide greater tool control - Crimps Tel-Splice connectors - Custom US-made tool steel - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles* for comfort and ease of identification

6" Standard Long-Nose Pliers - Side-Cutting & Crimping.
Features:
- Induction hardened, long-lasting cutting knives
- Knurled jaws for sure wrapping and looping
- Curved handles provide greater tool control
- Crimps Tel-Splice connectors
- Custom US-made tool steel
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles* for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D203-6CR
Product Name Klein Tools, Inc. 6" Standard Long-Nose Pliers -..
Type Needle Nose; Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
6537 - Snipe nose pliers (needle pliers) - 65375160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.06 oz (1.13 N)
View Details
Plier - J206G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.06 inch (154 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details