TelephoneStuff.com Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting.. D248-8

Description
Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6
Description
Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting..
D248-8
Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting.. D248-8
Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint ensures smooth action and no handle wobble - Short jaws and beveled cutting edges permit close cutting of wire - Plastic-dipped handles for comfort and ease of identification - Available in singles and packs of 6

Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Cuts ACSR, screws, nails, and most hardened wire.
Features:
- Induction hardened cutting knives for long life
- Hot-riveted joint ensures smooth action and no handle wobble
- Short jaws and beveled cutting edges permit close cutting of wire
- Plastic-dipped handles for comfort and ease of identification
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D248-8
Product Name Klein Tools, Inc. 8" High-Leverage Diagonal-Cutting..
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 2.75 inch (69.85 mm)
Jaw Capacity 2.75 inch (69.85 mm)
View Details