TelephoneStuff.com Ideal Smart-Grip Pliers with V-Notch Jaw, 9 Inch Length 35-122

Description
1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee
Description
1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee

Suppliers

Company
Product
Description
Supplier Links
Ideal Smart-Grip Pliers with V-Notch Jaw, 9 Inch Length - 35-122 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Smart-Grip Pliers with V-Notch Jaw, 9 Inch Length
35-122
Ideal Smart-Grip Pliers with V-Notch Jaw, 9 Inch Length 35-122
1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer life - Vinyl-coated, comfort-grip handles - Lifetime guarantee

1-1/2 inch jaw capacity.
Features:
- Self-adjusting jaws
- Spring-loaded for one-hand operation
- Patented cam mechanism automatically selects proper position
- Laminated steel body for added strength and longer life
- Vinyl-coated, comfort-grip handles
- Lifetime guarantee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-122
Product Name Ideal Smart-Grip Pliers with V-Notch Jaw, 9 Inch Length
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Heavy Duty Rebar Pliers - DWHT84720 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 6 inch (152 mm)
Jaw Length 0.2500 inch (6.35 mm)
View Details