TelephoneStuff.com Ideal Side-Cutting Pliers with Crimp, 9" 30-3430

Description
9-1/4 New England nose for high-leverage with crimping die. Features: - Drop-forged, high-carbon steel construction - Cuts hardened wire, bolts, and ACSR - Induction hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip - Crimps bare and insulated terminals - Smart-Grip™ handles are resistant to perspiration, water, oil and chemicals and provide a sure grip even when wet
Description
9-1/4 New England nose for high-leverage with crimping die. Features: - Drop-forged, high-carbon steel construction - Cuts hardened wire, bolts, and ACSR - Induction hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip - Crimps bare and insulated terminals - Smart-Grip™ handles are resistant to perspiration, water, oil and chemicals and provide a sure grip even when wet

Suppliers

Company
Product
Description
Supplier Links
Ideal Side-Cutting Pliers with Crimp, 9
Huntington Beach, CA, USA
Ideal Side-Cutting Pliers with Crimp, 9"
30-3430
Ideal Side-Cutting Pliers with Crimp, 9" 30-3430
9-1/4 New England nose for high-leverage with crimping die. Features: - Drop-forged, high-carbon steel construction - Cuts hardened wire, bolts, and ACSR - Induction hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting power - Unique reverse rivet protects smooth action of plier movement - Vinyl-coated, comfort-grip handles for a secure grip - Crimps bare and insulated terminals - Smart-Grip™ handles are resistant to perspiration, water, oil and chemicals and provide a sure grip even when wet

9-1/4 New England nose for high-leverage with crimping die.
Features:
- Drop-forged, high-carbon steel construction
- Cuts hardened wire, bolts, and ACSR
- Induction hardened blades and serrated jaws for long-term durability
- High-leverage design provides 40% more cutting power
- Unique reverse rivet protects smooth action of plier movement
- Vinyl-coated, comfort-grip handles for a secure grip
- Crimps bare and insulated terminals
- Smart-Grip™ handles are resistant to perspiration, water, oil and chemicals and provide a sure grip even when wet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 30-3430
Product Name Ideal Side-Cutting Pliers with Crimp, 9"
Type Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Length 1.69 inch (43 mm)
View Details
6601 - Side cutter - 66016110 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 4.33 inch (110 mm)
Weight 2.43 oz (0.6768 N)
View Details
PLIER - FA-192.14VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.72 inch (145 mm)
Jaw Length 0.6250 inch (15.87 mm)
View Details