TelephoneStuff.com Klein Tools, Inc. 8" Insulated Heavy-Duty Long-Nose.. D203-8-INS

Description
Long nose pliers feature induction hardened cutting knives for long life. Features: - Heavier design for easier, more comfortable cutting - Extended handles provide added reach and leverage - Integral guards help prevent hand contact with conductive parts - Individually tested to exceed standards - Available in singles and packs of 3
Description
Long nose pliers feature induction hardened cutting knives for long life. Features: - Heavier design for easier, more comfortable cutting - Extended handles provide added reach and leverage - Integral guards help prevent hand contact with conductive parts - Individually tested to exceed standards - Available in singles and packs of 3

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 8
Huntington Beach, CA, USA
Klein Tools, Inc. 8" Insulated Heavy-Duty Long-Nose..
D203-8-INS
Klein Tools, Inc. 8" Insulated Heavy-Duty Long-Nose.. D203-8-INS
Long nose pliers feature induction hardened cutting knives for long life. Features: - Heavier design for easier, more comfortable cutting - Extended handles provide added reach and leverage - Integral guards help prevent hand contact with conductive parts - Individually tested to exceed standards - Available in singles and packs of 3

Long nose pliers feature induction hardened cutting knives for long life.
Features:
- Heavier design for easier, more comfortable cutting
- Extended handles provide added reach and leverage
- Integral guards help prevent hand contact with conductive parts
- Individually tested to exceed standards
- Available in singles and packs of 3

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D203-8-INS
Product Name Klein Tools, Inc. 8" Insulated Heavy-Duty Long-Nose..
Type Needle Nose; Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
6544 - Circlip pliers for inside circlips - 65444011 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.12 inch (130 mm)
Weight 3.18 oz (0.8828 N)
View Details
PLIER - FA-192.18VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.47 inch (190 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details