TelephoneStuff.com Klein Tools, Inc. 7" Standard Long-Nose Pliers -.. D203-7

Description
Induction hardened, long-lasting cutting knives. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification
Description
Induction hardened, long-lasting cutting knives. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7
Huntington Beach, CA, USA
Klein Tools, Inc. 7" Standard Long-Nose Pliers -..
D203-7
Klein Tools, Inc. 7" Standard Long-Nose Pliers -.. D203-7
Induction hardened, long-lasting cutting knives. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Induction hardened, long-lasting cutting knives. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D203-7
Product Name Klein Tools, Inc. 7" Standard Long-Nose Pliers -..
Type Needle Nose; Specialty / Other; Side-Cutting Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
10643 - Punch pliers - 76590002 - Stahlwille North America
Stahlwille North America
Specs
Length 11.81 inch (300 mm)
Weight 28.44 oz (7.91 N)
View Details
Plier - J376L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 6.75 inch (171 mm)
Features Soft Handles
View Details