TelephoneStuff.com Klein Tools, Inc. 7" Standard Long-Nose Pliers D301-7

Description
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification
Description
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 7
Huntington Beach, CA, USA
Klein Tools, Inc. 7" Standard Long-Nose Pliers
D301-7
Klein Tools, Inc. 7" Standard Long-Nose Pliers D301-7
Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working in confined areas - Plastic-dipped handles for comfort and ease of identification

Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control.
Features:
- Hot-riveted joint ensures smooth action and no handle wobble
- Slim head design for working in confined areas
- Plastic-dipped handles for comfort and ease of identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D301-7
Product Name Klein Tools, Inc. 7" Standard Long-Nose Pliers
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6523 - Round nose pliers, short - 65235160 - Stahlwille North America
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Weight 6.53 oz (1.81 N)
View Details
PLIER - E117913 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.7 inch (145 mm)
Features Soft Handles
View Details