TelephoneStuff.com Ideal Long-Nose Pliers with Cutter, 6" Length 35-036

Description
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles
Description
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles

Suppliers

Company
Product
Description
Supplier Links
Ideal Long-Nose Pliers with Cutter, 6
Huntington Beach, CA, USA
Ideal Long-Nose Pliers with Cutter, 6" Length
35-036
Ideal Long-Nose Pliers with Cutter, 6" Length 35-036
The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never need resharpening - Induction-hardened blades for long-term durability - Vinyl-coated, comfort-grip handles

The narrow profile head design is ideal for working in tight areas.
Features:
- Serrated jaws provide secure gripping surface
- Drop-forged, high carbon steel construction
- Knife-to-anvil blades never need resharpening
- Induction-hardened blades for long-term durability
- Vinyl-coated, comfort-grip handles

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 35-036
Product Name Ideal Long-Nose Pliers with Cutter, 6" Length
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
6634 - Crimping pliers - 66346220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 8.47 oz (2.35 N)
View Details
PLIER - E117917 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 5.7 inch (145 mm)
Features Bent Nose; Soft Handles
View Details