TelephoneStuff.com Fluke Networks Need-L-Lock Crimping Pliers 11294-000

Description
Two-in-one design crimping pliers combine a UR/UY/UG connector crimper with a needle nose pliers. This means one less tool on your belt. Aligned crimping jaws come down square ensuring a solid connection. Jaws are grooved to provide a better grip on wires and feature a built-in cutter and wire stripper. Forged of high quality steel with coated ergonomic handles for a reliable grip. 6-1/2" overall length.
Description
Two-in-one design crimping pliers combine a UR/UY/UG connector crimper with a needle nose pliers. This means one less tool on your belt. Aligned crimping jaws come down square ensuring a solid connection. Jaws are grooved to provide a better grip on wires and feature a built-in cutter and wire stripper. Forged of high quality steel with coated ergonomic handles for a reliable grip. 6-1/2" overall length.

Suppliers

Company
Product
Description
Supplier Links
Fluke Networks Need-L-Lock Crimping Pliers - 11294-000 - TelephoneStuff.com
Huntington Beach, CA, USA
Fluke Networks Need-L-Lock Crimping Pliers
11294-000
Fluke Networks Need-L-Lock Crimping Pliers 11294-000
Two-in-one design crimping pliers combine a UR/UY/UG connector crimper with a needle nose pliers. This means one less tool on your belt. Aligned crimping jaws come down square ensuring a solid connection. Jaws are grooved to provide a better grip on wires and feature a built-in cutter and wire stripper. Forged of high quality steel with coated ergonomic handles for a reliable grip. 6-1/2" overall length.

Two-in-one design crimping pliers combine a UR/UY/UG connector crimper with a needle nose pliers. This means one less tool on your belt. Aligned crimping jaws come down square ensuring a solid connection. Jaws are grooved to provide a better grip on wires and feature a built-in cutter and wire stripper. Forged of high quality steel with coated ergonomic handles for a reliable grip. 6-1/2" overall length.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number 11294-000
Product Name Fluke Networks Need-L-Lock Crimping Pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.25 inch (31.75 mm)
Jaw Capacity 1.75 inch (44.45 mm)
View Details