TelephoneStuff.com Klein Tools, Inc. 10" Pump Pliers D502-10

Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.
Description
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 10
Huntington Beach, CA, USA
Klein Tools, Inc. 10" Pump Pliers
D502-10
Klein Tools, Inc. 10" Pump Pliers D502-10
Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pliers
Product Number D502-10
Product Name Klein Tools, Inc. 10" Pump Pliers
Type Specialty / Other; Pump Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.7800 inch (19.81 mm)
Jaw Capacity 0.9200 inch (23.37 mm)
View Details