Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 50 ~ 5000 LPM
ifm electronic SMF721 Flow Controller
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Flow Meters |
| Product Number | SMF721 | SMF721 | 2330-SMF721-ND | 687529 |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial | Flow Controllers |
| Meter Technology | Electromagnetic | Electromagnetic | ||
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | ||
| Operating Temperature | -4 to 149 F (-20 to 65 C) | -4 to 149 F (-20 to 65 C) | -4 to 149 F (-20 to 65 C) | -4 F (-20 C) |
| Process Media Type | Liquid | Liquid | Liquid | |
| Operating Pressure | 362 psi (255 m H2O) | 362 psi (255 m H2O) |