Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SI5010 Flow Controller
The SI5010 flow sensor from ifm has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gasesat a pressure rating of 300 bar. Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5010 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools. Replacement for SI1010.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SI5010 | SI5010 | 488097 | 2330-SI5010-ND | |
| Product Name | Flow monitor | Flow monitor | Flow Controllers | Flow Sensors - Industrial | Flow monitor ifm efector SI5010 |
| Approvals | ce, cul, iolink | ce, cul, iolink | CE, cULus | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Process Media Type | Liquid; Gas | Liquid; Gas | Liquid; Gas | Liquid; Gas | |
| Operating Pressure | 4351 psi (3062 m H2O) | 4351 psi (3062 m H2O) | 300 psi (211 m H2O) | ||
| Media Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |