phase-out article
Discontinuation date: 12/31/2025
Alternative articles: SV5151 Product comparison: SV5150 / SV5151 When selecting an alternative article and accessories please note that technical data may differ!
| ifm electronic gmbh | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | SV5150 |
| Product Name | Vortex flow meter |
| Meter Technology | Vortex (Shedding) Meter |
| Approvals | ce |
| Operating Temperature | 5 to 185 F (-15 to 85 C) |
| Process Media Type | Liquid |
| Operating Pressure | 174 psi (122 m H2O) |