ifm electronic gmbh Flow meter with integrated backflow prevention and display SBN257

Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBN257 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBN257
Flow meter with integrated backflow prevention and display SBN257
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analogue output
  • Robust housing with very high pressure rating
  • Lifespan of more than 10 million pressure cycles
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBN257 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBN257
Flow meter with fast response and display SBN257
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analog output
  • Robust housing with very high pressure resistance
  • Lifespan of more than 10 million pressure cycles
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBN257-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBN257-ND
Flow Sensors - Industrial 2330-SBN257-ND
SENSOR FLOW LIQ 15 CM / S

SENSOR FLOW LIQ 15 CM / S

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SBN257 SBN257 2330-SBN257-ND
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 363 psi (255 m H2O) 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronics, Transmitters & Controllers - ProComm Max Signal Transmitter, PCMAX - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
60GHz Radar Flow Meter Of Flow Meter Manufacturer In Model HRF 600S -  - Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details