ifm electronic gmbh Magnetic-inductive flow meter SM9004

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analogue outputs Clearly visible 4-digit LED display
Request a Quote Datasheet
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analogue outputs Clearly visible 4-digit LED display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM9004 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM9004
Magnetic-inductive flow meter SM9004
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analogue outputs Clearly visible 4-digit LED display
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With two precise analogue outputs
  • Clearly visible 4-digit LED display
Supplier's Site
Magnetic-inductive flow meter - SM9004 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM9004
Magnetic-inductive flow meter SM9004
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With two precise analog outputs Clearly visible numerical display Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With two precise analog outputs
  • Clearly visible numerical display

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SM9004-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SM9004-ND
Flow Sensors - Industrial 2330-SM9004-ND
SENSOR FLOW LIQ 5 ~ 300 LPM

SENSOR FLOW LIQ 5 ~ 300 LPM

Buy Now Datasheet
Magnetic-inductive flow meter ifm efector SM9004 -  - Automation24, Inc.
King of Prussia, PA, United States
Magnetic-inductive flow meter ifm efector SM9004
Magnetic-inductive flow meter ifm efector SM9004
The SM9004 magnetic-inductive flow meter from ifm, with a measuring range of 5-300 l/min ensures high accuracy, repeatability, and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the flat-seal process connection G2, M12 connector, and flexible programming via pushbuttons, the SM9004 magnetic-inductive flow meter can be adapted to the respective application. The SM9004 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.

The SM9004 magnetic-inductive flow meter from ifm, with a measuring range of 5-300 l/min ensures high accuracy, repeatability, and measurement dynamics. There are two different outputs for signal processing: OUT1 = analog signal temperature and OUT2 = analog signal flow. Thanks to the flat-seal process connection G2, M12 connector, and flexible programming via pushbuttons, the SM9004 magnetic-inductive flow meter can be adapted to the respective application. The SM9004 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SM9004 SM9004 2330-SM9004-ND
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Sensors - Industrial Magnetic-inductive flow meter ifm efector SM9004
Meter Technology Electromagnetic Electromagnetic Electromagnetic
Features Programmable Programmable
Approvals ce, cul ce, cul CE, cULus
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LUBOIL - U00289110002 - BARTEC
Specs
Process Media Type Liquid
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Return-side Express Cooling Stick - ECWR100XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details