ifm electronic gmbh Flow meter with integrated backflow prevention and display SB1234

Description
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SB1234 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SB1234
Flow meter with integrated backflow prevention and display SB1234
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link
  • Fast flow or temperature changes do not affect the measurement
  • High measurement dynamics reduces type versions
  • No inlet and output pipe lengths required
  • Specifically adjusted to oil for optimum measurement results
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow meter with fast response and display - SB1234 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SB1234
Flow meter with fast response and display SB1234
Fast flow or temperature changes do not affect the measurement High measurement dynamics reduces type versions No inlet and output pipe lengths required Specifically adjusted to oil for optimum measurement results Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Fast flow or temperature changes do not affect the measurement
  • High measurement dynamics reduces type versions
  • No inlet and output pipe lengths required
  • Specifically adjusted to oil for optimum measurement results
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SB1234 SB1234
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details