ifm electronic gmbh Flow monitor SI6800

Description
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
Request a Quote Datasheet
Description
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow monitor - SI6800 - ifm electronic gmbh
Essen, Germany
Flow monitor
SI6800
Flow monitor SI6800
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
  • Hygienic design for the requirements of the food and beverage industry
  • Suitable for SIP processes up to 140 °C
  • LED bar graph for indication of switch point and flow
  • Extensive range of process adapters in the accessories
  • Wetted parts made of stainless steel
Supplier's Site
Flow monitor - SI6800 - ifm efector inc.
Malvern, PA, United States
Flow monitor
SI6800
Flow monitor SI6800
Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Hygienic design for the requirements of the food and beverage industry
  • Suitable for SIP processes up to 140 °C
  • LED bar graph for indication of switch point and flow
  • Extensive range of process adapters in the accessories
  • Wetted parts made of stainless steel

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - 596276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
596276
Flow Sensors 596276
ifm electronic SI6800 Flow Sensor

ifm electronic SI6800 Flow Sensor

Supplier's Site
Flow Sensors - Industrial - 2330-SI6800-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SI6800-ND
Flow Sensors - Industrial 2330-SI6800-ND
SENSOR FLOW GAS/LIQ

SENSOR FLOW GAS/LIQ

Buy Now Datasheet
Flow monitor ifm efector SI6800 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow monitor ifm efector SI6800
Flow monitor ifm efector SI6800
The SI6800 sanitary flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases and a pressure rating up to 30 bar. Thanks to the sanitary process connection (G1 A Aseptoflex / Vario for adapter) the SI6800 flow monitor can easily be integrated in sanitary applications. By means of the common M12 connector the SI6800 flow sensor can be reliably connected to evaluation units.

The SI6800 sanitary flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases and a pressure rating up to 30 bar. Thanks to the sanitary process connection (G1 A Aseptoflex / Vario for adapter) the SI6800 flow monitor can easily be integrated in sanitary applications. By means of the common M12 connector the SI6800 flow sensor can be reliably connected to evaluation units.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Flow Meters Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SI6800 SI6800 596276 2330-SI6800-ND
Product Name Flow monitor Flow monitor Flow Sensors Flow Sensors - Industrial Flow monitor ifm efector SI6800
Approvals ce, cul ce, cul CE, cULus, FDA, 3A, EHEDG
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
End Fittings In-line Threaded In-line Threaded
Operating Pressure 435 psi (306 m H2O) 435 psi (306 m H2O) 435 psi (306 m H2O) 30 psi (21.11 m H2O)
Media Temperature -13 to 203 F (-25 to 95 C) -13 to 203 F (-25 to 95 C) -13 to 203 F (-25 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Water Flowmeter with Printer - PUF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Accuracy 1 ±%
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details