ifm electronic gmbh Magnetic-inductive flow meter SMF650

Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essen, Germany
Magnetic-inductive flow meter
SMF650
Magnetic-inductive flow meter SMF650
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterisation via IO-Link
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SMF650 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SMF650
Magnetic-inductive flow meter SMF650
Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock and vibration resistance User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry
  • Measured variables: flow rate, total volume, temperature, conductivity and fluid detection
  • Reduced cabling by combining supply voltage and output signals via an M12 connection
  • Housing design increases shock and vibration resistance
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Controllers - 687526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
687526
Flow Controllers 687526
ifm electronic SMF650 Flow Controller

ifm electronic SMF650 Flow Controller

Supplier's Site
Flow Sensors - Industrial - 2330-SMF650-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SMF650-ND
Flow Sensors - Industrial 2330-SMF650-ND
SENSOR FLOW LIQ 30~3000 L /MIN

SENSOR FLOW LIQ 30~3000 L /MIN

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number SMF650 SMF650 687526 2330-SMF650-ND
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter Flow Controllers Flow Sensors - Industrial
Meter Technology Electromagnetic Electromagnetic
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to 149 F (-20 to 65 C) -4 F (-20 C) -4 to 149 F (-20 to 65 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 363 psi (255 m H2O) 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data