ifm electronic gmbh Flow monitor SI5007

Description
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow monitor - SI5007 - ifm electronic gmbh
Essen, Germany
Flow monitor
SI5007
Flow monitor SI5007
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Convenient operation via buttons or parameter setting via IO-Link
  • Reliable monitoring of liquids and gases in pipes
  • Variable process connection using adapters
  • Easy setting of the switch points for quick set-up
  • Robust stainless steel housing for use in harsh industrial environments
  • LED bar graph for indication of switch point and flow
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow monitor - SI5007 - ifm efector inc.
Malvern, PA, United States
Flow monitor
SI5007
Flow monitor SI5007
Reliable monitoring of liquids and gases in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable monitoring of liquids and gases in pipes
  • Variable process connection using adapters
  • Easy setting of the switch points for quick set-up
  • Robust stainless steel housing for use in harsh industrial environments
  • LED bar graph for indication of switch point and flow
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - 596842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
596842
Flow Sensors 596842
ifm electronic SI5007 Flow Sensor

ifm electronic SI5007 Flow Sensor

Supplier's Site
Flow Sensors - Industrial - 2330-SI5007-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SI5007-ND
Flow Sensors - Industrial 2330-SI5007-ND
SENSOR FLOW GAS/LIQ

SENSOR FLOW GAS/LIQ

Buy Now Datasheet
Flow monitor ifm efector SI5007 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow monitor ifm efector SI5007
Flow monitor ifm efector SI5007
The SI5007 flow sensor from ifm has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating of 300 bar.Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5007 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools. Replacement for SI1007.

The SI5007 flow sensor from ifm has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating of 300 bar.Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5007 flow sensor can easily be integrated in the application. The high protection rating IP67 ensures reliable flow monitoring, for example in cooling circuits on machine tools. Replacement for SI1007.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SI5007 SI5007 596842 2330-SI5007-ND
Product Name Flow monitor Flow monitor Flow Sensors Flow Sensors - Industrial Flow monitor ifm efector SI5007
Approvals ce, cul, iolink ce, cul, iolink CE, cULus
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid Liquid; Gas Liquid; Gas
Operating Pressure 4351 psi (3062 m H2O) 4351 psi (3062 m H2O) 4351 psi (3062 m H2O) 300 psi (211 m H2O)
Media Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Flow Meters, Flow Straighteners - Eliminate upstream and downstream pipe, FS200 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Flow Sensors - 2888263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details