ifm electronic gmbh Flow sensor SA5010

Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow sensor - SA5010 - ifm electronic gmbh
Essen, Germany
Flow sensor
SA5010
Flow sensor SA5010
Measurement of flow and temperature at the same time Optimised for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analogue signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link
  • Measurement of flow and temperature at the same time
  • Optimised for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analogue signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Flow sensor - SA5010 - ifm efector inc.
Malvern, PA, United States
Flow sensor
SA5010
Flow sensor SA5010
Measurement of flow and temperature at the same time Optimized for water, oils and air Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Measurement of flow and temperature at the same time
  • Optimized for water, oils and air
  • Red/green display for clear identification of the acceptable range
  • With switching output, analog signal and IO-Link
  • The process connection can be rotated for optimum alignment
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SA5010-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SA5010-ND
Flow Sensors - Industrial 2330-SA5010-ND
SENSOR FLOW AIR/LIQ

SENSOR FLOW AIR/LIQ

Buy Now Datasheet
Flow Sensors - 596706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
596706
Flow Sensors 596706
ifm electronic SA5010 Flow Sensor

ifm electronic SA5010 Flow Sensor

Supplier's Site
Flow sensor ifm efector SA5010 -  - Automation24, Inc.
King of Prussia, PA, United States
Flow sensor ifm efector SA5010
Flow sensor ifm efector SA5010
The flow monitor SA5010 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5010 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5010 to reliably connect to the controller. The flow monitor SA5010 offers the possibility to measure in both relative and absolute scales.

The flow monitor SA5010 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5010 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5010 to reliably connect to the controller. The flow monitor SA5010 offers the possibility to measure in both relative and absolute scales.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SA5010 SA5010 2330-SA5010-ND 596706
Product Name Flow sensor Flow sensor Flow Sensors - Industrial Flow Sensors Flow sensor ifm efector SA5010
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink cULus
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas Liquid; Gas Liquid; Gas Liquid; Gas
Operating Pressure 1450 psi (1021 m H2O) 1450 psi (1021 m H2O) 725 psi (510 m H2O) 100 psi (70.38 m H2O)
Media Temperature -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C) -4 to 194 F (-20 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Measurement - Flow - magmeters - 159001449 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details