From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SUH451 | SUH451 |
| Product Name | Ultrasonic flow meter | Ultrasonic flow meter |
| Meter Technology | Ultrasonic | Ultrasonic |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink |
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 363 psi (255 m H2O) | 363 psi (255 m H2O) |