ifm electronic gmbh Vortex flow meter with display SV0528

Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter with display - SV0528 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV0528
Vortex flow meter with display SV0528
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
SV vortex flowmeters with display for water based media - SV0528 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV0528
SV vortex flowmeters with display for water based media SV0528
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Convenient operation via buttons or parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SV0528 SV0528
Product Name Vortex flow meter with display SV vortex flowmeters with display for water based media
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O)
Media Temperature 14 to 194 F (-10 to 90 C) 14 to 194 F (-10 to 90 C)
Unlock Full Specs
to access all available technical data