ifm electronic gmbh Vortex flow meter SV6051

Description
Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter - SV6051 - ifm electronic gmbh
Essen, Germany
Vortex flow meter
SV6051
Vortex flow meter SV6051
Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring
  • Reliable detection of flow and medium temperature
  • Precise linearized analogue output
  • Suitable for ultrapure water, water and water-based media
  • Durable and robust thanks to hydrolysis-resistant plastic
  • High precision of flow and temperature monitoring
Supplier's Site
Vortex flow meter - SV6051 - ifm efector inc.
Malvern, PA, United States
Vortex flow meter
SV6051
Vortex flow meter SV6051
Reliable detection of flow and medium temperature Precise linearized analog output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • Precise linearized analog output
  • Suitable for ultrapure water, water and water-based media
  • Durable and robust thanks to hydrolysis-resistant plastic
  • High precision of flow and temperature monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SV6051-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV6051-ND
Flow Sensors - Industrial 2330-SV6051-ND
SENSOR FLOW LIQ 3.5 ~ 50 LPM

SENSOR FLOW LIQ 3.5 ~ 50 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SV6051 SV6051 2330-SV6051-ND
Product Name Vortex flow meter Vortex flow meter Flow Sensors - Industrial
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul Underwriters Laboratory; ce, cul
Operating Temperature 5 to 185 F (-15 to 85 C) 5 to 185 F (-15 to 85 C) 5 to 185 F (-15 to 85 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 232 psi (163 m H2O) 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 198806519 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 1.87 GPM (0.8333 to 7.08 L/min)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details