Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 100 ~ 10000 LPM
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SMF950 | SMF950 | 2330-SMF950-ND |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Sensors - Industrial |
| Meter Technology | Electromagnetic | Electromagnetic | |
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | |
| Operating Temperature | -4 to 149 F (-20 to 65 C) | -4 to 149 F (-20 to 65 C) | -4 to 149 F (-20 to 65 C) |
| Process Media Type | Liquid | Liquid | Liquid |
| Operating Pressure | 232 psi (163 m H2O) | 232 psi (163 m H2O) |