ifm electronic gmbh Flow meter with integrated backflow prevention and display SBG246

Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBG246 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBG246
Flow meter with integrated backflow prevention and display SBG246
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analogue output or frequency output and IO-Link Clearly visible LED display with red/green colour change Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analogue output or frequency output and IO-Link
  • Clearly visible LED display with red/green colour change
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBG246 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBG246
Flow meter with fast response and display SBG246
Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with red/green color change Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow and medium temperature
  • Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs
  • Very fast response time (~10 ms)
  • With switching output, analog output or frequency output and IO-Link
  • Clearly visible LED display with red/green color change
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBG246-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBG246-ND
Flow Sensors - Industrial 2330-SBG246-ND
SENSOR FLOW LIQ 2~100 LPM

SENSOR FLOW LIQ 2~100 LPM

Buy Now Datasheet
Flow Sensors - 191212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
191212
Flow Sensors 191212
ifm electronic SBG246 Flow Sensor

ifm electronic SBG246 Flow Sensor

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SBG246 SBG246 2330-SBG246-ND 191212
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial Flow Sensors
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid Liquid
Operating Pressure 363 psi (255 m H2O) 363 psi (255 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electronics, Telemetry Devices - STXOB - McCrometer, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Mass Flow Meter - HQF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -42 to 302 F (-41 to 150 C)
Process Media Type Liquid
Meter Type Mass Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details