Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | SI5003 | SI5003 |
| Product Name | Flow monitor | Flow monitor |
| Approvals | ce, cul | ce, cul |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Process Media Type | Liquid; Gas | Liquid; Gas |
| Operating Pressure | 4351 psi (3062 m H2O) | 4351 psi (3062 m H2O) |