ifm electronic gmbh Flow meter with integrated backflow prevention and display SBN234

Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet
Description
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow meter with integrated backflow prevention and display - SBN234 - ifm electronic gmbh
Essen, Germany
Flow meter with integrated backflow prevention and display
SBN234
Flow meter with integrated backflow prevention and display SBN234
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analogue output Robust housing with very high pressure rating Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Please note the changed housing design!
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analogue output
  • Robust housing with very high pressure rating
  • Lifespan of more than 10 million pressure cycles
  • Convenient operation via buttons or parameter setting via IO-Link

Please note the changed housing design!

Supplier's Site
Flow meter with fast response and display - SBN234 - ifm efector inc.
Malvern, PA, United States
Flow meter with fast response and display
SBN234
Flow meter with fast response and display SBN234
Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link Learn more Please note the changed housing design! View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise detection of flow in pipes
  • Suitable for water, oils and glycol solutions
  • Precise linearized analog output
  • Robust housing with very high pressure resistance
  • Lifespan of more than 10 million pressure cycles
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please note the changed housing design!

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SBN234-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SBN234-ND
Flow Sensors - Industrial 2330-SBN234-ND
SENSOR FLOW LIQ 0.2 ~ 10 GPM

SENSOR FLOW LIQ 0.2 ~ 10 GPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SBN234 SBN234 2330-SBN234-ND
Product Name Flow meter with integrated backflow prevention and display Flow meter with fast response and display Flow Sensors - Industrial
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 580 psi (408 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 596271 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 435 psi (306 m H2O)
View Details
3 suppliers
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details