Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR FLOW LIQ 1 ~ 20 LPM
ifm electronic SV4200 Flow Sensor
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Liquid Flow Meters | Flow Meters |
| Product Number | SV4200 | SV4200 | 2330-SV4200-ND | 191194 |
| Product Name | Vortex flow meter with display | SV vortex flowmeters with display for water based media | Flow Sensors - Industrial | Flow Sensors |
| Meter Technology | Vortex (Shedding) Meter | Vortex (Shedding) Meter | ||
| Approvals | Underwriters Laboratory; ce, cul, iolink | Underwriters Laboratory; ce, cul, iolink | ||
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) | |
| Process Media Type | Liquid | Liquid | Liquid | |
| Operating Pressure | 174 psi (122 m H2O) | 174 psi (122 m H2O) | 174 psi (122 m H2O) |