Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
ifm electronic SM6000 Flow Controller
SENSOR FLOW LIQ 0.1 ~ 25 LPM
The SM6000 magnetic-inductive flow meter from ifm, with a measuring range of 0.1-25 l/min and totalizer function, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT = flow monitoring (binary), quantity meter (pulses), preset counter (binary) and OUT2 = flow or temperature monitoring (analog or binary). Thanks to the flat-seal process connection G 1/2, M12 connector, and flexible programming via pushbuttons, the SM6000 magnetic-inductive flow meter can be adapted to the respective application. The SM6000 magnetic-inductive flow meter is used for flow rate measurement of conductive media, e.g. coolants in welding equipment.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Flow Meters | Liquid Flow Meters | Volumetric Liquid Flow Switches |
| Product Number | SM6000 | SM6000 | 488093 | 2330-SM6000-ND | |
| Product Name | Magnetic-inductive flow meter | Magnetic-inductive flow meter | Flow Controllers | Flow Sensors - Industrial | Magnetic-inductive flow meter ifm efector SM6000 |
| Meter Technology | Electromagnetic | Electromagnetic | Electromagnetic | ||
| Features | Programmable | Programmable | |||
| Approvals | ce, cul, iolink | ce, cul, iolink | CE, cULus | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Process Media Type | Liquid | Liquid | Liquid | Liquid |