ifm electronic gmbh Vortex flow meter with display SV7200

Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex flow meter with display - SV7200 - ifm electronic gmbh
Essen, Germany
Vortex flow meter with display
SV7200
Vortex flow meter with display SV7200
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable colour display with red/green colour change Suitable for water, deionised water and cooling water Convenient operation via buttons or parameter setting via IO-Link
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable colour display with red/green colour change
  • Suitable for water, deionised water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
SV vortex flowmeters with display for water based media - SV7200 - ifm efector inc.
Malvern, PA, United States
SV vortex flowmeters with display for water based media
SV7200
SV vortex flowmeters with display for water based media SV7200
Reliable detection of flow and medium temperature With switching output or frequency output and IO-Link Display can be rotated for optimum alignment Clearly readable color display with red/green color change Suitable for water, deionized water and cooling water Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable detection of flow and medium temperature
  • With switching output or frequency output and IO-Link
  • Display can be rotated for optimum alignment
  • Clearly readable color display with red/green color change
  • Suitable for water, deionized water and cooling water
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SV7200-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SV7200-ND
Flow Sensors - Industrial 2330-SV7200-ND
SENSOR FLOW LIQ 5 ~ 100 LPM

SENSOR FLOW LIQ 5 ~ 100 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SV7200 SV7200 2330-SV7200-ND
Product Name Vortex flow meter with display SV vortex flowmeters with display for water based media Flow Sensors - Industrial
Meter Technology Vortex (Shedding) Meter Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 174 psi (122 m H2O) 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details