ifm electronic gmbh Magnetic-inductive flow meter SM6500

Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic-inductive flow meter - SM6500 - ifm electronic gmbh
Essen, Germany
Magnetic-inductive flow meter
SM6500
Magnetic-inductive flow meter SM6500
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analogue output and pulse output Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analogue output and pulse output
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Magnetic-inductive flow meter - SM6500 - ifm efector inc.
Malvern, PA, United States
Magnetic-inductive flow meter
SM6500
Magnetic-inductive flow meter SM6500
Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise measurement of flow, consumption and medium temperature
  • High accuracy, repeatability and measurement dynamics
  • With switching output, analog output and pulse output
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number SM6500 SM6500
Product Name Magnetic-inductive flow meter Magnetic-inductive flow meter
Meter Technology Electromagnetic Electromagnetic
Features Programmable Programmable
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details