ifm electronic gmbh Ultrasonic flow meter SUH201

Description
Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic flow meter - SUH201 - ifm electronic gmbh
Essen, Germany
Ultrasonic flow meter
SUH201
Ultrasonic flow meter SUH201
Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link
  • Accurate flow measurement of ultrapure water, water and edible oils
  • A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance
  • The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials
  • Operating status LED signals the sensor status and allows conclusions about process quality
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Ultrasonic flow meter - SUH201 - ifm efector inc.
Malvern, PA, United States
Ultrasonic flow meter
SUH201
Ultrasonic flow meter SUH201
Accurate flow measurement of ultrapure water, water and edible oils A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials Operating status LED signals the sensor status and allows conclusions about process quality Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Accurate flow measurement of ultrapure water, water and edible oils
  • A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance
  • The highly accurate inline measurement process eliminates any influence of varying wall thicknesses and pipe materials
  • Operating status LED signals the sensor status and allows conclusions about process quality
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Flow Sensors - Industrial - 2330-SUH201-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
2330-SUH201-ND
Flow Sensors - Industrial 2330-SUH201-ND
SENSOR FLOW LIQ 1 ~ 240 LPM

SENSOR FLOW LIQ 1 ~ 240 LPM

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number SUH201 SUH201 2330-SUH201-ND
Product Name Ultrasonic flow meter Ultrasonic flow meter Flow Sensors - Industrial
Meter Technology Ultrasonic Ultrasonic
Approvals Underwriters Laboratory; ce, cul, ktw, iolink Underwriters Laboratory; ce, cul, ktw, iolink
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Process Media Type Liquid Liquid Liquid
Operating Pressure 363 psi (255 m H2O) 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SV vortex flowmeters with display for water based media - SV4204 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
4 suppliers
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198801310 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 3.52 to 13.21 GPM (13.34 to 50.03 L/min)
View Details